DS/EN 301 908-18 V11.1.1

IMT cellular networks; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU; Part 18: E-UTRA, UTRA and GSM/EDGE Multi-Standard Radio (MSR) Base Station (BS)

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 August 2016
Status: active
Page Count: 69
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document applies to the following radio equipment type: 1) Multi-Standard Radio capable Base stations (E-UTRA, UTRA, GSM/EDGE). These radio equipment types are capable of operating in all or any part of the frequency bands given in table 1-1. Table 1-1: Base station operating bands Band designation and Band Category Direction of transmission MSR Base Station operating bands 1 (BC1) Transmit 2 110 MHz to 2 170 MHz Re

Document History

April 25, 2017
IMT cellular networks; Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU; Part 18: E-UTRA, UTRA and GSM/EDGE Multi-Standard Radio (MSR) Base Station (BS)
The present document applies to the following equipment types: 1) Multi-Standard Radio capable Base stations (E-UTRA, UTRA, GSM/EDGE). These radio equipment types are capable of operating in all or...
DS/EN 301 908-18 V11.1.1
August 5, 2016
IMT cellular networks; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU; Part 18: E-UTRA, UTRA and GSM/EDGE Multi-Standard Radio (MSR) Base Station (BS)
The present document applies to the following radio equipment type: 1) Multi-Standard Radio capable Base stations (E-UTRA, UTRA, GSM/EDGE). These radio equipment types are capable of operating in all...
IMT cellular networks; Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive; Part 18: E-UTRA, UTRA and GSM/EDGE Multi-Standard Radio (MSR) Base Station (BS)
The present document applies to the following radio equipment type: 1) Multi-Standard Radio capable Base stations (E-UTRA, UTRA, GSM/EDGE). These radio equipment types are capable of operating in all...
IMT cellular networks; Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive; Part 18: E-UTRA, UTRA and GSM/EDGE Multi-Standard Radio (MSR) Base Station (BS)
The present document covers requirements for multi-RAT capable U-UTRS, UTRA and GSM/EDGE MSRBase Stations for 3GPP Release 9, 10 and 11. The present document is intended to cover the provisions of...
Advertisement