DS/EN 301 908-18 V7.1.1
IMT cellular networks; Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive; Part 18: E-UTRA, UTRA and GSM/EDGE Multi-Standard Radio (MSR) Base Station (BS)
| Organization: | DS |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document applies to the following radio equipment type: 1) Multi-Standard Radio capable Base stations (E-UTRA, UTRA, GSM/EDGE). These radio equipment types are capable of operating in all or any part of the frequency bands given in table 1-1. Table 1-1: Base station operating bands Band designation and Band Category Direction of transmission MSR Base Station operating bands 1 (BC1) Transmit 2 110 MHz to 2 170 MHz Receive 1 920 MHz to 1 980 MHz 3 (BC2) Transmit 1 805 MHz to 1 880 MHz Receive 1 710 MHz to 1 785 MHz 7 (BC1) Transmit 2 620 MHz to 2 690 MHz Receive 2 500 MHz to 2 570 MHz 8 (BC2) Transmit 925 MHz to 960 MHz Receive 880 MHz to 915 MHz 20 (BC1) Transmit 791 MHz to 821 MHz Receive 832 MHz to 862 MHz 22 (BC1) Transmit 3 510 MHz to 3 590 MHz Receive 3 410 MHz to 3 490 MHz 33 (BC3) Transmit and Receive 1 900 MHz to 1 920 MHz 34 (BC3) Transmit and Receive 2 010 MHz to 2 025 MHz 38 (BC3) Transmit and Receive 2 570 MHz to 2 620 MHz 40 (BC3) Transmit and Receive 2 300 MHz to 2 400 MHz 42 (BC3) Transmit and Receive 3 400 MHz to 3 600 MHz 43 (BC3) Transmit and Receive 3 600 MHz to 3 800 MHz NOTE 1: For BS capable of multi-band operation, the supported operating bands may belong to different Band Categories. The present document covers requirements for multi-RAT capable E-UTRA, UTRA and GSM/EDGE MSR Base Stations for 3GPP™ Release 9, 10 and 11. The present document is intended to cover the provisions of Directive 1999/5/EC [i.2] (R&TTE Directive) [i.2], Article 3.2, which states that "….. radio equipment shall be so constructed that it effectively uses the spectrum allocated to terrestrial/space radio communications and orbital resources so as to avoid harmful interference". In addition to the present document, other ENs that specify technical requirements in respect of essential requirements under other parts of article 3 of the R&TTE Directive may apply to equipment within the scope of the present document. NOTE 2: A list of such ENs is included on the web site http://www.newapproa
Document History