DIN EN 15316-2

Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 2: Space emission systems (heating and cooling), Module M3-5, M4-5

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2017
Status: active
Page Count: 57
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard's scope is to standardize the required inputs, the outputs and the links (structure) of the calculation method in order to achieve a common European calculation method.

This standard covers energy performance calculation of heating systems and water based cooling space emission sub-systems.

Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in EN ISO 52000-1.

NOTE 1 In CEN ISO/TR 52000-2, the same table can be found, with, for each module, the numbers of the relevant EPB standards and accompanying technical reports that are published or in preparation.

NOTE 2 The modules represent EPB standards, although one EPB standard may cover more than one module and one module may be covered by more than one EPB standard, for instance a simplified and a detailed method respectively. See also Clause 2 and Tables A.1 and B.1.

Document History

DIN EN 15316-2
September 1, 2017
Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 2: Space emission systems (heating and cooling), Module M3-5, M4-5
This European Standard's scope is to standardize the required inputs, the outputs and the links (structure) of the calculation method in order to achieve a common European calculation method. This...

References

Advertisement