DS/EN ISO 25649-4

Floating leisure articles for use on and in the water – Part 4: Additional specific safety requirements and test methods for Class B devices (ISO 25649-4:2017)

active, Most Current
Buy Now
Organization: DS
Publication Date: 17 October 2017
Status: active
Page Count: 40
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

ISO 25649-4:2017 specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on and in the water according to ISO 25649‑1. ISO 25649-4:2017 is to be applied with ISO 25649‑1 and ISO 25649‑2. ISO 25649-4:2017 is applicable for Class B floating leisure articles for use on and in the water according to ISO 25649‑1 regardless whether the buoyancy is achieved by inflation or inherent buoyant material. Class B devices provide a buoyant structure with one or more body openings into which the user is positioned partly immersed. NOTE 1 - Typical products forming Class B (see Annex B): - floating rafts with interior body holding system ("swim seats") mostly in circular or square shape, fantasy shape for playing purposes; - floating fantasy shaped structures with one or more openings to host a child's body, with or without body holding system; - floating with slits or openings to put legs through any shape; - floating rings with interior seat segments inside the circular body opening. NOTE 2 - Typical places for application: - pools; - protected areas of lakes, ponds; - protected area sea shore (no offshore winds, no currents).

Document History

DS/EN ISO 25649-4
October 17, 2017
Floating leisure articles for use on and in the water – Part 4: Additional specific safety requirements and test methods for Class B devices (ISO 25649-4:2017)
ISO 25649-4:2017 specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on and in the water...
Floating leisure articles for use on and in the water – Part 4: Additional specific safety requirements and test methods for Class B devices (ISO/DIS 25649-4:2021)
This document specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on and in the water...
Floating leisure articles for use on and in the water – Part 4: Additional specific safety requirements and test methods for Class B devices (ISO/FDIS 25649-4:2017)
This European Standard specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on and in the...
Floating leisure articles for use on and in the water - Part 4: Part 4: Additional specific safety requirements andtest methods for Class B devices (ISO/DIS 25649-4:2015)
This European Standard specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on and in the...

References

Advertisement