DSF/PREN ISO 25649-4

Floating leisure articles for use on and in the water - Part 4: Part 4: Additional specific safety requirements andtest methods for Class B devices (ISO/DIS 25649-4:2015)

inactive
Organization: DS
Status: inactive
Page Count: 38
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

This European Standard specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on and in the water according to EN 15649-1. This document is applicable with EN 15649-1 and EN 15649-2. This European Standard is applicable for Class B floating leisure articles for use on and in the water according to EN 15649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant material.Class B devices provide a buoyant structure with one or more body openings into which the user is positioned partly immersed.

Document History

October 17, 2017
Floating leisure articles for use on and in the water – Part 4: Additional specific safety requirements and test methods for Class B devices (ISO 25649-4:2017)
ISO 25649-4:2017 specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on and in the water...
Floating leisure articles for use on and in the water – Part 4: Additional specific safety requirements and test methods for Class B devices (ISO/DIS 25649-4:2021)
This document specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on and in the water...
Floating leisure articles for use on and in the water – Part 4: Additional specific safety requirements and test methods for Class B devices (ISO/FDIS 25649-4:2017)
This European Standard specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on and in the...
DSF/PREN ISO 25649-4
Floating leisure articles for use on and in the water - Part 4: Part 4: Additional specific safety requirements andtest methods for Class B devices (ISO/DIS 25649-4:2015)
This European Standard specifies safety requirements and test methods related to materials, safety, performance and consumer information for classified floating leisure articles for use on and in the...
Advertisement