ISO 19642-3
Road vehicles - Automotive cables - Part 3: Dimensions and requirements for 30 V a.c. or 60 V d.c. single core copper conductor cables
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This document specifies the dimensions and requirements for single-core cables intended for general purpose vehicle applications where the nominal system voltage is less than or equal to 30 V a.c. or less than or equal to 60 V d.c.. It also applies to individual cores in multi-core cables.
This document specifies requirements for copper conductor cables.
Document History
ISO 19642-3
January 1, 2019
Road vehicles - Automotive cables - Part 3: Dimensions and requirements for 30 V a.c. or 60 V d.c. single core copper conductor cables
This document specifies the dimensions and requirements for single-core cables intended for general purpose vehicle applications where the nominal system voltage is less than or equal to 30 V a.c. or...