ISO 19642-7

Road vehicles - Automotive cables - Part 7: Dimensions and requirements for 30 V a.c. or 60 V d.c. round, sheathed, screened or unscreened multi or single core copper conductor cables

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 2019
Status: active
Page Count: 22
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This document specifies the dimensions and requirements for multi or single core cables intended for use in road vehicle applications where the nominal system voltage is 30 V a.c. or 60 V d.c.. It also applies to individual cores in multi core and single core cables.

Document History

ISO 19642-7
January 1, 2019
Road vehicles - Automotive cables - Part 7: Dimensions and requirements for 30 V a.c. or 60 V d.c. round, sheathed, screened or unscreened multi or single core copper conductor cables
This document specifies the dimensions and requirements for multi or single core cables intended for use in road vehicle applications where the nominal system voltage is 30 V a.c. or 60 V d.c.. It...

References

Advertisement