ISO 6722-2
Road vehicles - 60 V and 600 V single-core cables - Part 2: Dimensions, test methods and requirements for aluminium conductor cables
| Organization: | ISO |
| Publication Date: | 1 December 2013 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This part of ISO 6722 specifies the dimensions, test methods, and requirements for single-core 60 V cables intended for use in road vehicle applications where the nominal system voltage is ≤ 60 V d.c. or 25 V a.c. It also specifies additional test methods and/or requirements for 600 V cables intended for use in road vehicle applications, where the nominal system voltage is from > 60 V d.c. or 25 V a.c. to ≤ 600 V d.c. or 600 V a.c. It also applies to individual cores in multi-core cables.
This part of ISO 6722 specifies requirements for aluminium conductor cables.
Document History