GMW17085

Single-Core Stranded Aluminum ISO Cable

active, Most Current
Organization: GMW
Publication Date: 1 September 2023
Status: active
Page Count: 18
scope:

Purpose/Material Description.

This standard specifies the dimension, test methods, and requirements for single-core aluminum conductor cables. The performance of aluminum conductor cables is, in general, not expected to be the same as copper conductor cables in a one-to-one comparison basis. For single core copper conductor cables, see GMW15626.

Document History

GMW17085
September 1, 2023
Single-Core Stranded Aluminum ISO Cable
Purpose/Material Description. This standard specifies the dimension, test methods, and requirements for single-core aluminum conductor cables. The performance of aluminum conductor cables is, in...
February 1, 2014
Single-Core Stranded Aluminum ISO Cable
This standard specifies the dimension, test methods, and requirements for single-core aluminum conductor cables. The performance of aluminum conductor cables is, in general, not expected to be the...

References

Advertisement