GMW17085
Single-Core Stranded Aluminum ISO Cable
active, Most Current
Buy Now
| Organization: | GMW |
| Publication Date: | 1 February 2014 |
| Status: | active |
| Page Count: | 15 |
scope:
This standard specifies the dimension, test methods, and requirements for single-core aluminum conductor cables. The performance of aluminum conductor cables is, in general, not expected to be the same as copper conductor cables in a one-to-one comparison basis. For single core copper conductor cables, see GMW15626.
Document History
September 1, 2023
Single-Core Stranded Aluminum ISO Cable
Purpose/Material Description.
This standard specifies the dimension, test methods, and requirements for single-core aluminum conductor cables. The performance of aluminum conductor cables is, in...
GMW17085
February 1, 2014
Single-Core Stranded Aluminum ISO Cable
This standard specifies the dimension, test methods, and requirements for single-core aluminum conductor cables. The performance of aluminum conductor cables is, in general, not expected to be the...