ISO 19642-4

Road vehicles - Automotive cables - Part 4: Dimensions and requirements for 30 V a.c. and 60 V d.c. single core aluminium conductor cables

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 2019
Status: active
Page Count: 24
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This document specifies the dimensions and requirements for single-core cables intended for general purpose vehicle applications where the nominal system voltage is less than or equal to 30 V a.c. or less than or equal to 60 V d.c.. It also applies to individual cores in multi-core cables.

This document specifies requirements for aluminium conductor cables.

Document History

ISO 19642-4
January 1, 2019
Road vehicles - Automotive cables - Part 4: Dimensions and requirements for 30 V a.c. and 60 V d.c. single core aluminium conductor cables
This document specifies the dimensions and requirements for single-core cables intended for general purpose vehicle applications where the nominal system voltage is less than or equal to 30 V a.c. or...

References

Advertisement