CSA - N293-12

Fire protection for nuclear power plants

inactive
Organization: CSA
Publication Date: 1 January 2012
Status: inactive
Page Count: 154
scope:

This Standard provides the minimum fire protection requirements for the design, construction, commissioning, operation, and decommissioning of nuclear power plants, including structures, systems, and components (SSCs) that directly support the plant and the protected area.

External events such as an aircraft crash or terrorist attack are outside the scope of this Standard.

In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

The values given in SI (metric) units are the standard. The values given in parentheses are for information only.

Document History

January 1, 2023
Fire protection for nuclear power plants
Inclusions This Standard provides the minimum fire protection requirements for the design, construction, commissioning, operation, and decommissioning of nuclear power plants (NPPs) and small...
January 1, 2023
Fire protection for nuclear power plants
Inclusions This Standard provides the minimum fire protection requirements for the design, construction, commissioning, operation, and decommissioning of nuclear power plants (NPPs) and small...
January 1, 2021
Supplement No. 1 to N293-12, Fire protection for nuclear power plants (application to small modular reactors)
This Supplement provides the minimum fire protection requirements for the design, construction, commissioning, and operation of SMRs, including SSCs that directly support the plant and the protected...
January 1, 2021
Supplement No. 1 to N293-12, Fire protection for nuclear power plants (application to small modular reactors)
This Supplement provides the minimum fire protection requirements for the design, construction, commissioning, and operation of SMRs, including SSCs that directly support the plant and the protected...
October 1, 2012
Fire protection for nuclear power plants
This Standard provides the minimum fire protection requirements for the design, construction, commissioning, operation, and decommissioning of nuclear power plants, including structures, systems, and...
N293-12
January 1, 2012
Fire protection for nuclear power plants
This Standard provides the minimum fire protection requirements for the design, construction, commissioning, operation, and decommissioning of nuclear power plants, including structures, systems, and...
January 1, 2012
Fire protection for nuclear power plants
This Standard provides the minimum fire protection requirements for the design, construction, commissioning, operation, and decommissioning of nuclear power plants, including structures, systems, and...
January 1, 2012
Fire protection for nuclear power plants
This Standard provides the minimum fire protection requirements for the design, construction, commissioning, operation, and decommissioning of nuclear power plants, including structures, systems, and...
January 1, 2012
Fire protection for nuclear power plants
This Standard provides the minimum fire protection requirements for the design, construction, commissioning, operation, and decommissioning of nuclear power plants, including structures, systems, and...
July 1, 2009
Fire protection for CANDU nuclear power plants
This Standard provides requirements and guidelines for protection against fires in CANDU nuclear power plants. It applies to the design, construction, commissioning, all operational phases, and...
November 1, 2008
Supplement No. 1 to N293-07, Fire protection for CANDU nuclear power plants
This Standard provides requirements and guidelines for protection against fires in CANDU nuclear power plants. It applies to the design, construction, commissioning, all operational phases, and...
January 1, 2007
Fire protection for CANDU nuclear power plants
This Standard provides requirements and guidelines for protection against fires in CANDU nuclear power plants. It applies to the design, construction, commissioning, all operational phases, and...
January 1, 2007
Fire protection for CANDU nuclear power plants
This Standard provides the minimum fire protection requirements for the design, construction, commissioning, operation, and decommissioning of CANDU® nuclear power plants, including structures,...
January 1, 2007
Fire protection for CANDU nuclear power plants
This Standard provides the minimum fire protection requirements for the design, construction, commissioning, operation, and decommissioning of CANDU® nuclear power plants, including structures,...
January 1, 2007
Fire protection for CANDU nuclear power plants
This Standard provides requirements and guidelines for protection against fires in CANDU nuclear power plants. It applies to the design, construction, commissioning, all operational phases, and...
November 1, 1995
Fire Protection for CANDU Nuclear Power Plants (Gen Instr 1)
This Standard provides requirements and guidelines for protection against fires in CANDU nuclear power plants. It applies to the design, construction, commissioning, all operational phases, and...
January 1, 1995
Fire Protection for CANDU Nuclear Power Plants
This Standard provides requirements and guidelines for protection against fires in CANDU nuclear power plants. It applies to the design, construction, commissioning, all operational phases, and...

References

Advertisement