CSA - N293:23

Fire protection for nuclear power plants

inactive
Organization: CSA
Publication Date: 1 January 2023
Status: inactive
Page Count: 152
scope:

Inclusions

This Standard provides the minimum fire protection requirements for the design, construction, commissioning, operation, and decommissioning of nuclear power plants (NPPs) and small modular reactors (SMRs), including structures, systems, and components (SSCs) that directly support the NPP/SMR and the protected area.

Notes:

1) Where requirements do not state specific applicability to NPPs or SMRs, the requirements apply to both types of nuclear facilities.

2) When a clause in this Standard includes a subsection for NPPs and a subsection for SMRs, the requirements for SMRs are separate from the requirements for all other NPPs. In all other cases throughout this Standard, the term "NPP" is inclusive of SMRs.

Exclusions

External events, such as an aircraft crash or terrorist attack, are outside the scope of this Standard.

Terminology

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the Standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Units of measurement

The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.

Document History

January 1, 2023
Fire protection for nuclear power plants
Inclusions This Standard provides the minimum fire protection requirements for the design, construction, commissioning, operation, and decommissioning of nuclear power plants (NPPs) and small...
N293:23
January 1, 2023
Fire protection for nuclear power plants
Inclusions This Standard provides the minimum fire protection requirements for the design, construction, commissioning, operation, and decommissioning of nuclear power plants (NPPs) and small...
January 1, 2021
Supplement No. 1 to N293-12, Fire protection for nuclear power plants (application to small modular reactors)
This Supplement provides the minimum fire protection requirements for the design, construction, commissioning, and operation of SMRs, including SSCs that directly support the plant and the protected...
January 1, 2021
Supplement No. 1 to N293-12, Fire protection for nuclear power plants (application to small modular reactors)
This Supplement provides the minimum fire protection requirements for the design, construction, commissioning, and operation of SMRs, including SSCs that directly support the plant and the protected...
October 1, 2012
Fire protection for nuclear power plants
This Standard provides the minimum fire protection requirements for the design, construction, commissioning, operation, and decommissioning of nuclear power plants, including structures, systems, and...
January 1, 2012
Fire protection for nuclear power plants
This Standard provides the minimum fire protection requirements for the design, construction, commissioning, operation, and decommissioning of nuclear power plants, including structures, systems, and...
January 1, 2012
Fire protection for nuclear power plants
This Standard provides the minimum fire protection requirements for the design, construction, commissioning, operation, and decommissioning of nuclear power plants, including structures, systems, and...
January 1, 2012
Fire protection for nuclear power plants
This Standard provides the minimum fire protection requirements for the design, construction, commissioning, operation, and decommissioning of nuclear power plants, including structures, systems, and...
January 1, 2012
Fire protection for nuclear power plants
This Standard provides the minimum fire protection requirements for the design, construction, commissioning, operation, and decommissioning of nuclear power plants, including structures, systems, and...
July 1, 2009
Fire protection for CANDU nuclear power plants
This Standard provides requirements and guidelines for protection against fires in CANDU nuclear power plants. It applies to the design, construction, commissioning, all operational phases, and...
November 1, 2008
Supplement No. 1 to N293-07, Fire protection for CANDU nuclear power plants
This Standard provides requirements and guidelines for protection against fires in CANDU nuclear power plants. It applies to the design, construction, commissioning, all operational phases, and...
January 1, 2007
Fire protection for CANDU nuclear power plants
This Standard provides requirements and guidelines for protection against fires in CANDU nuclear power plants. It applies to the design, construction, commissioning, all operational phases, and...
January 1, 2007
Fire protection for CANDU nuclear power plants
This Standard provides the minimum fire protection requirements for the design, construction, commissioning, operation, and decommissioning of CANDU® nuclear power plants, including structures,...
January 1, 2007
Fire protection for CANDU nuclear power plants
This Standard provides the minimum fire protection requirements for the design, construction, commissioning, operation, and decommissioning of CANDU® nuclear power plants, including structures,...
January 1, 2007
Fire protection for CANDU nuclear power plants
This Standard provides requirements and guidelines for protection against fires in CANDU nuclear power plants. It applies to the design, construction, commissioning, all operational phases, and...
November 1, 1995
Fire Protection for CANDU Nuclear Power Plants (Gen Instr 1)
This Standard provides requirements and guidelines for protection against fires in CANDU nuclear power plants. It applies to the design, construction, commissioning, all operational phases, and...
January 1, 1995
Fire Protection for CANDU Nuclear Power Plants
This Standard provides requirements and guidelines for protection against fires in CANDU nuclear power plants. It applies to the design, construction, commissioning, all operational phases, and...

References

Advertisement