CSA ISO/IEC 16512-1

Information technology - Relayed Multicast Control Protocol (RMCP) - Framework

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2018
Status: active
Page Count: 29
ICS Code (Application layer): 35.100.70
scope:

Relayed multicast protocol (RMCP) is a protocol which is used to realize a relayed multicast data transport scheme. Different from the conventional IP multicast, RMCP can configure a relayed multicast path that multicast traffic flows by using intermediate end-hosts. RMCP can be applied to the current unicast based IP network where IP multicast is not fully deployed.

This Recommendation | International Standard addresses the basic concepts needed to specify RMCP for relayed multicast. It defines the related terminology and proposes a framework for the future development of subsequent protocols. The framework covers network topology including network entities and the relationship among them, service scenarios, basic operations, and message format.

Document History

CSA ISO/IEC 16512-1
January 1, 2018
Information technology - Relayed Multicast Control Protocol (RMCP) - Framework
Relayed multicast protocol (RMCP) is a protocol which is used to realize a relayed multicast data transport scheme. Different from the conventional IP multicast, RMCP can configure a relayed...
January 1, 2018
Information technology — Relayed Multicast Control Protocol (RMCP) — Framework
Relayed multicast protocol (RMCP) is a protocol which is used to realize a relayed multicast data transport scheme. Different from the conventional IP multicast, RMCP can configure a relayed...
December 1, 2006
Information technology Relayed Multicast Control Protocol (RMCP) Part 1: Framework
RMCP is a protocol which is used to realize a relayed multicast data transport scheme. Differently from the conventional IP multicast, RMCP can configure a relayed multicast path that multicast...
December 1, 2006
Information technology - Relayed Multicast Control Protocol (RMCP) - Part 1: Framework
RMCP is a protocol which is used to realize a relayed multicast data transport scheme. Differently from the conventional IP multicast, RMCP can configure a relayed multicast path that multicast...
January 1, 2006
Information technology - Relayed Multicast Control Protocol (RMCP) - Part 1: Framework
RMCP is a protocol which is used to realize a relayed multicast data transport scheme. Differently from the conventional IP multicast, RMCP can configure a relayed multicast path that multicast...

References

Advertisement