CSA - ISO/IEC 16512-1-06

Information technology Relayed Multicast Control Protocol (RMCP) Part 1: Framework

inactive
Organization: CSA
Publication Date: 1 December 2006
Status: inactive
Page Count: 30
scope:

RMCP is a protocol which is used to realize a relayed multicast data transport scheme. Differently from the conventional IP multicast, RMCP can configure a relayed multicast path that multicast traffic flows by using intermediate end-hosts. RMCP can be applied to the current unicast based Internet where IP multicast has not been deployed completely without any modifications.

This Recommendation | International Standard addresses the basic concepts needed to specify RMCP for relayed multicast. It defines the related terminology and proposes a framework for the future development of RMCP. The framework covers network topology including network entities and the relationship between them, service scenarios, basic operations, and message encoding rules.

Document History

January 1, 2018
Information technology - Relayed Multicast Control Protocol (RMCP) - Framework
Relayed multicast protocol (RMCP) is a protocol which is used to realize a relayed multicast data transport scheme. Different from the conventional IP multicast, RMCP can configure a relayed...
January 1, 2018
Information technology — Relayed Multicast Control Protocol (RMCP) — Framework
Relayed multicast protocol (RMCP) is a protocol which is used to realize a relayed multicast data transport scheme. Different from the conventional IP multicast, RMCP can configure a relayed...
ISO/IEC 16512-1-06
December 1, 2006
Information technology Relayed Multicast Control Protocol (RMCP) Part 1: Framework
RMCP is a protocol which is used to realize a relayed multicast data transport scheme. Differently from the conventional IP multicast, RMCP can configure a relayed multicast path that multicast...
December 1, 2006
Information technology - Relayed Multicast Control Protocol (RMCP) - Part 1: Framework
RMCP is a protocol which is used to realize a relayed multicast data transport scheme. Differently from the conventional IP multicast, RMCP can configure a relayed multicast path that multicast...
January 1, 2006
Information technology - Relayed Multicast Control Protocol (RMCP) - Part 1: Framework
RMCP is a protocol which is used to realize a relayed multicast data transport scheme. Differently from the conventional IP multicast, RMCP can configure a relayed multicast path that multicast...

References

Advertisement