DSF/FPREN 13757-2
Communication systems for meters – Part 2: Wired M-Bus communication
| Organization: | DS |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
| ICS Code (IT applications in other fields): | 35.240.99 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
This draft European standard is applicable to the physical and link layer parameters of baseband communication over twisted pair (M Bus) for meter communication systems. It is especially applicable to thermal energy meters, heat cost allocators, water meters and gas meters. NOTE - It is usable also for other meters (like electricity meters) and for sensors and actuators. For generic descriptions concerning communication systems for meters and remote reading of meters see EN 13757-1.
Document History