DS/EN 13757-2+A1

Communication systems for meters – Part 2: Wired M-Bus communication

active, Most Current
Organization: DS
Publication Date: 3 January 2024
Status: active
Page Count: 40
ICS Code (Physical layer): 35.100.10
ICS Code (Telecontrol. Telemetering): 33.200
ICS Code (IT applications in other fields): 35.240.99
ICS Code (Electricity supply systems): 91.140.50
scope:

This draft European standard is applicable to the physical and link layer parameters of baseband communication over twisted pair (M Bus) for meter communication systems. It is especially applicable to thermal energy meters, heat cost allocators, water meters and gas meters. NOTE - It is usable also for other meters (like electricity meters) and for sensors and actuators. For generic descriptions concerning communication systems for meters and remote reading of meters see EN 13757-1.

Document History

DS/EN 13757-2+A1
January 3, 2024
Communication systems for meters – Part 2: Wired M-Bus communication
This draft European standard is applicable to the physical and link layer parameters of baseband communication over twisted pair (M Bus) for meter communication systems. It is especially applicable...
April 10, 2018
Communication systems for meters – Part 2: Wired M-Bus communication
This draft European standard is applicable to the physical and link layer parameters of baseband communication over twisted pair (M Bus) for meter communication systems. It is especially applicable...
March 31, 2005
Communication systems for and remote reading of meters – Part 2: Physical and link layer
This document covers the physical and link layer parameters of baseband communication over twisted pair (M-Bus) for meter communication systems. It is especially applicable to heat meters, heat cost...
March 31, 2005
Communication systems for and remote reading of meters – Part 2: Physical and link layer
A description is not available for this item.
Communication systems for meters – Part 2: Wired M-Bus communication
This draft European standard is applicable to the physical and link layer parameters of baseband communication over twisted pair (M Bus) for meter communication systems. It is especially applicable...
Advertisement