DIN 86252

Non-return valves for shipboard use, cut-off type, of cast iron, with flanges, DN 15 to DN 500

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2017
Status: active
Page Count: 16
ICS Code (Check valves): 23.060.50
ICS Code (Piping systems): 47.020.30
scope:

Ventile nach dieser Norm sind vorzugsweise für die Anwendung in Leitungen mit Rohren aus Stahl vorgesehen.

Document History

DIN 86252
November 1, 2017
Non-return valves for shipboard use, cut-off type, of cast iron, with flanges, DN 15 to DN 500
Ventile nach dieser Norm sind vorzugsweise für die Anwendung in Leitungen mit Rohren aus Stahl vorgesehen.
February 1, 2017
Non-return valves for shipboard use, cut-off type, of cast iron, with flanges, DN 15 to DN 500
A description is not available for this item.
October 1, 1998
Non return valves for shipboard use, cutt off type, of cast iron, with flanges, DN 15 to 500
A description is not available for this item.

References

Advertisement