DIN 86252

Non return valves for shipboard use, cutt off type, of cast iron, with flanges, DN 15 to 500

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 1998
Status: inactive
Page Count: 12
ICS Code (Check valves): 23.060.50
ICS Code (Piping systems): 47.020.30

Document History

November 1, 2017
Non-return valves for shipboard use, cut-off type, of cast iron, with flanges, DN 15 to DN 500
Ventile nach dieser Norm sind vorzugsweise für die Anwendung in Leitungen mit Rohren aus Stahl vorgesehen.
February 1, 2017
Non-return valves for shipboard use, cut-off type, of cast iron, with flanges, DN 15 to DN 500
A description is not available for this item.
DIN 86252
October 1, 1998
Non return valves for shipboard use, cutt off type, of cast iron, with flanges, DN 15 to 500
A description is not available for this item.
Advertisement