ISO 21714

Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for determining density of ceramic coatings

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2018
Status: active
Page Count: 12
ICS Code (Advanced ceramics): 81.060.30
scope:

This document specifies a testing method for determining the density of thick ceramic coatings at ambient temperature using the Archimedes method. Methods for test piece preparation, test modes, data collection and density calculation are addressed.

This document applies to ceramic coatings with a thickness > 0,1 mm including thermal barrier coatings, wear-resistance coatings and other thick coatings on metal or ceramic substrates

Document History

ISO 21714
July 1, 2018
Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for determining density of ceramic coatings
This document specifies a testing method for determining the density of thick ceramic coatings at ambient temperature using the Archimedes method. Methods for test piece preparation, test modes, data...

References

Advertisement