ISO/ASTM 52911-2

Additive manufacturing — Design — Part 2: Laser-based powder bed fusion of polymers

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2019
Status: active
Page Count: 28
ICS Code (Additive manufacturing): 25.030
scope:

This document specifies the features of laser-based powder bed fusion of polymers (LB-PBF/P) and provides detailed design recommendations.

Some of the fundamental principles are also applicable to other additive manufacturing (AM) processes, provided that due consideration is given to process-specific features.

This document also provides a state-of-the-art review of design guidelines associated with the use of powder bed fusion (PBF) by bringing together relevant knowledge about this process and by extending the scope of ISO/ASTM 52910.

Document History

ISO/ASTM 52911-2
September 1, 2019
Additive manufacturing — Design — Part 2: Laser-based powder bed fusion of polymers
This document specifies the features of laser-based powder bed fusion of polymers (LB-PBF/P) and provides detailed design recommendations. Some of the fundamental principles are also applicable to...

References

Advertisement