DS/EN 50216-12

Power transformer and reactor fittings - Part 12: Fans

active, Most Current
Buy Now
Organization: DS
Publication Date: 13 May 2011
Status: active
Page Count: 18
ICS Code (Transformers. Reactors): 29.180
scope:

EN 50216-12 deals with fans for oil-to-air coolers used for transformers as well as fans used for blowing out radiators. Only fans operating axially are dealt with in this standard specification. This standard specification defines the dimensions and requirements for ensuring fan interchangeability and uniform fan assembly.

Document History

DS/EN 50216-12
May 13, 2011
Power transformer and reactor fittings - Part 12: Fans
EN 50216-12 deals with fans for oil-to-air coolers used for transformers as well as fans used for blowing out radiators. Only fans operating axially are dealt with in this standard specification....
Power transformer and reactor fittings -- Part 12: Fans
EN 50216-12 deals with fans for oil-to-air coolers used for transformers as well as fans used for blowing out radiators. Only fans operating axially are dealt with in this standard...
Power transformer and reactor fittings -- Part 12: Fans
EN 50216-12 deals with fans for oil-to-air coolers used for transformers as well as fans used for blowing out radiators. Only fans operating axially are dealt with in this standard specification....
Advertisement