DSF/FprEN 50216-12
Power transformer and reactor fittings -- Part 12: Fans
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 14 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
EN 50216-12 deals with fans for oil-to-air coolers used for transformers as well as fans used for blowing out radiators. Only fans operating axially are dealt with in this standard specification. This standard specification defines the dimensions and requirements for ensuring fan interchangeability and uniform fan assembly.
Document History
May 13, 2011
Power transformer and reactor fittings - Part 12: Fans
EN 50216-12 deals with fans for oil-to-air coolers used for transformers as well as fans used for blowing out radiators. Only fans operating axially are dealt with in this standard specification....
Power transformer and reactor fittings -- Part 12: Fans
EN 50216-12 deals with fans for oil-to-air coolers used for transformers as well as fans used for blowing out radiators. Only fans operating axially are dealt with in this standard...
DSF/FprEN 50216-12
Power transformer and reactor fittings -- Part 12: Fans
EN 50216-12 deals with fans for oil-to-air coolers used for transformers as well as fans used for blowing out radiators. Only fans operating axially are dealt with in this standard specification....