DS/EN 60455-1
Resin based reactive compounds used for electrical insulation - Part 1: Definitions and general requirements
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 2 February 1999 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Other insulating fluids): | 29.040.99 |
scope:
This part of IEC 60455 relates to resin based reactive compounds and their components used for electrical insulation. All reactive compounds are solvent-free and may contain reactive dilutants and fillers. The reactions involved in curing are polymerization and or/crosslinking. This standard does not relate to reactive compounds used as coating powders.
Document History
DS/EN 60455-1
February 2, 1999
Resin based reactive compounds used for electrical insulation - Part 1: Definitions and general requirements
This part of IEC 60455 relates to resin based reactive compounds and their components used for electrical insulation. All reactive compounds are solvent-free and may contain reactive dilutants and...