DS/EN 61300-2-16

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-16: Tests - Mould growth

inactive, Most Current
Organization: DS
Publication Date: 11 April 2007
Status: inactive
Page Count: 14
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of 61300, when required by the relevant specification, evaluates the ability of the materials used for passive fibre optic devices to withstand the action of fungi and bacteria and soil microorganisms likely to be encountered during usage. The type and extent of material deterioration may be determined by visual examination and/or changes in mass or any other physical property. Since mould growth conditions include high relative humidity, the test is applicable to passive optic devices under humid operating conditions according to IEC 61753-1, in storage and/or transport.

Document History

DS/EN 61300-2-16
April 11, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-16: Tests - Mould growth
This part of 61300, when required by the relevant specification, evaluates the ability of the materials used for passive fibre optic devices to withstand the action of fungi and bacteria and soil...
September 30, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-16: Tests - Mould growth
The purpose of this part of IEC 1300 is to determine the effects of mould growth on the optical and mechanical properties of a fibre optic device. It investigates unforeseen causes of deterioration...
Advertisement