DS/EN 61300-2-16
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-16: Tests - Mould growth
inactive
| Organization: | DS |
| Publication Date: | 30 September 1997 |
| Status: | inactive |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
The purpose of this part of IEC 1300 is to determine the effects of mould growth on the optical and mechanical properties of a fibre optic device. It investigates unforeseen causes of deterioration in specimens, whether or not these are constructed from mould-resistant materials, by the application of either of two test variants as prescribed severities.
Document History
April 11, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-16: Tests - Mould growth
This part of 61300, when required by the relevant specification, evaluates the ability of the materials used for passive fibre optic devices to withstand the action of fungi and bacteria and soil...
DS/EN 61300-2-16
September 30, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-16: Tests - Mould growth
The purpose of this part of IEC 1300 is to determine the effects of mould growth on the optical and mechanical properties of a fibre optic device. It investigates unforeseen causes of deterioration...