DIN EN 1993-1-1/NA
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-1: General rules and rules for buildings
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2017 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
This National Annex contains national provisions relating to the design of steel structures that are to be taken into consideration when applying DIN EN 1993-1-1:2010-12 and DIN EN 1993-1-1/A1:2014-07 in Germany.
This National Annex is only valid in conjunction with DIN EN 1993-1-1:2010-12 and DIN EN 1993-1-1/A1:2014-07.
Document History
October 1, 2022
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-1: General rules and rules for buildings
A description is not available for this item.
December 1, 2018
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-1: General rules and rules for buildings
A description is not available for this item.
DIN EN 1993-1-1/NA
September 1, 2017
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-1: General rules and rules for buildings
This National Annex contains national provisions relating to the design of steel structures that are to be taken into consideration when applying DIN EN 1993-1-1:2010-12 and DIN EN...
August 1, 2015
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-1: General rules and rules for buildings
This National Annex contains national provisions relating to the design of steel structures, that are to be taken into consideration when applying DIN EN 1993-1-1:2010-12 and DIN EN...
December 1, 2010
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-1: General rules and rules for buildings
A description is not available for this item.