DIN EN 1993-1-1/NA

National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-1: General rules and rules for buildings

inactive
Buy Now
Organization: DIN
Publication Date: 1 August 2015
Status: inactive
Page Count: 17
ICS Code (Technical aspects): 91.010.30
ICS Code (Steel structures): 91.080.13
scope:

This National Annex contains national provisions relating to the design of steel structures, that are to be taken into consideration when applying DIN EN 1993-1-1:2010-12 and DIN EN 1993-1-1/A1:2014-07 in Germany.

This National Annex is only valid in conjunction with DIN EN 1993-1-1:2010-12 and DIN EN 1993-1-1/A1:2014-07.

NA 2 National provisions for the application of DIN EN 1993-1-1:2010-12 and DIN EN 1993-1-1/A1:2014-07

Document History

October 1, 2022
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-1: General rules and rules for buildings
A description is not available for this item.
December 1, 2018
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-1: General rules and rules for buildings
A description is not available for this item.
September 1, 2017
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-1: General rules and rules for buildings
This National Annex contains national provisions relating to the design of steel structures that are to be taken into consideration when applying DIN EN 1993-1-1:2010-12 and DIN EN...
DIN EN 1993-1-1/NA
August 1, 2015
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-1: General rules and rules for buildings
This National Annex contains national provisions relating to the design of steel structures, that are to be taken into consideration when applying DIN EN 1993-1-1:2010-12 and DIN EN...
December 1, 2010
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 1-1: General rules and rules for buildings
A description is not available for this item.

References

Advertisement