DIN EN 10219-1
Cold formed welded structural hollow sections of non-alloy and fine grain steels - Part 1: Technical delivery conditions
| Organization: | DIN |
| Publication Date: | 1 July 2006 |
| Status: | active |
| Page Count: | 39 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
scope:
This part of this European Standard specifies the technical delivery conditions for cold formed welded structural hollow sections of circular, square or rectangular forms and applies to structural hollow sections formed cold without subsequent heat treatment.
Requirements for tolerances, dimensions and sectional properties are contained in EN 10219-2.
NOTE A range of steel grades is specified in this European Standard and the user should select the grade appropriate to the intended use and service conditions. The grades and mechanical properties of the finished hollow sections are compatible with those in EN 10025-2 and EN 10025-3.
Document History