DS/EN ISO 10675-2

Non-destructive testing of welds – Acceptance levels for radiographic testing – Part 2: Aluminium and its alloys (ISO 10675-2:2017)

active, Most Current
Buy Now
Organization: DS
Publication Date: 20 November 2017
Status: active
Page Count: 22
ICS Code (Welded joints and welds): 25.160.40
scope:

This document specifies acceptance levels for indications from imperfections in aluminium butt welds detected by radiographic testing. If agreed, the acceptance levels can be applied to other types of welds or materials. The acceptance levels can be related to welding standards, application standards, specifications or codes. This document assumes that the radiographic testing has been carried out in accordance with ISO 17636-1 for RT-F (F = film) or ISO 17636-2 for RT-S (S = radioscopy) and RT-D (D = digital detectors). When assessing whether a weld meets the requirements specified for a weld quality level, the sizes of imperfections permitted by standards are compared with the dimensions of indications revealed by a radiograph made of the weld.

Document History

December 20, 2021
Non-destructive testing of welds – Acceptance levels for radiographic testing – Part 2: Aluminium and its alloys (ISO 10675-2:2021)
This document specifies acceptance levels for indications from imperfections in aluminium butt welds detected by radiographic testing. If agreed, the acceptance levels can be applied to other types...
DS/EN ISO 10675-2
November 20, 2017
Non-destructive testing of welds – Acceptance levels for radiographic testing – Part 2: Aluminium and its alloys (ISO 10675-2:2017)
This document specifies acceptance levels for indications from imperfections in aluminium butt welds detected by radiographic testing. If agreed, the acceptance levels can be applied to other types...
September 5, 2013
Non-destructive testing of welds – Acceptance levels for radiographic testing – Part 2: Aluminium and its alloys
This part of ISO 10675 specifies acceptance levels for indications from imperfections in aluminium butt welds detected by radiographic testing. If agreed, the acceptance levels may be applied to...
Non-destructive testing of welds - Acceptance levels for radiographic testing - Part 2: Aluminium and its alloys (ISO 10675-2:2010)
ISO 10675:2010 specifies acceptance levels for indications from imperfections in aluminium butt welds detected by radiographic testing. If agreed, the acceptance levels may be applied to other types...
Advertisement