DSF/FprEN ISO 10675-2

Non-destructive testing of welds - Acceptance levels for radiographic testing - Part 2: Aluminium and its alloys (ISO 10675-2:2010)

inactive
Organization: DS
Status: inactive
Page Count: 20
ICS Code (Welded joints and welds): 25.160.40
scope:

ISO 10675:2010 specifies acceptance levels for indications from imperfections in aluminium butt welds detected by radiographic testing. If agreed, the acceptance levels may be applied to other types of welds or materials. The acceptance levels may be related to welding standards, application standards, specifications or codes. ISO 10675:2010 assumes that the radiographic testing has been carried out in accordance with ISO 17636. When assessing whether a weld meets the requirements specified for a weld quality level, the sizes of imperfections permitted by standards are compared with the dimensions of indications revealed by a radiograph made of the weld.

Document History

December 20, 2021
Non-destructive testing of welds – Acceptance levels for radiographic testing – Part 2: Aluminium and its alloys (ISO 10675-2:2021)
This document specifies acceptance levels for indications from imperfections in aluminium butt welds detected by radiographic testing. If agreed, the acceptance levels can be applied to other types...
November 20, 2017
Non-destructive testing of welds – Acceptance levels for radiographic testing – Part 2: Aluminium and its alloys (ISO 10675-2:2017)
This document specifies acceptance levels for indications from imperfections in aluminium butt welds detected by radiographic testing. If agreed, the acceptance levels can be applied to other types...
September 5, 2013
Non-destructive testing of welds – Acceptance levels for radiographic testing – Part 2: Aluminium and its alloys
This part of ISO 10675 specifies acceptance levels for indications from imperfections in aluminium butt welds detected by radiographic testing. If agreed, the acceptance levels may be applied to...
DSF/FprEN ISO 10675-2
Non-destructive testing of welds - Acceptance levels for radiographic testing - Part 2: Aluminium and its alloys (ISO 10675-2:2010)
ISO 10675:2010 specifies acceptance levels for indications from imperfections in aluminium butt welds detected by radiographic testing. If agreed, the acceptance levels may be applied to other types...
Advertisement