DIN EN ISO 4064-1

Water meters for cold potable water and hot water - Part 1: Metrological and technical requirements (ISO 4064-1:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2017
Status: active
Page Count: 52
ICS Code (Water supply systems): 91.140.60
scope:

This part of ISO 4064|OIML R 49 specifies the metrological and technical requirements for water meters for cold potable water and hot water flowing through a fully charged, closed conduit. These water meters incorporate devices which indicate the integrated volume.

In addition to water meters based on mechanical principles, this part of ISO 4064|OIML R 49 applies to devices based on electrical or electronic principles, and mechanical principles incorporating electronic devices, used to measure the volume of cold potable water and hot water.

This part of ISO 4064|OIML R 49 also applies to electronic ancillary devices. Ancillary devices are optional. However, it is possible for national or regional regulations to render some ancillary devices mandatory in relation to the utilization of water meters.

NOTE Any national regulations apply in the country of use.

Document History

December 1, 2023
Water meters for cold potable water and hot water - Part 1: Metrological and technical requirements (ISO/DIS 4064-1:2023); German and English version prEN ISO 4064-1:2023
A description is not available for this item.
February 1, 2023
Water meters for cold potable water and hot water - Part 1: Metrological and technical requirements (ISO 4064-1:2014)
A description is not available for this item.
DIN EN ISO 4064-1
October 1, 2017
Water meters for cold potable water and hot water - Part 1: Metrological and technical requirements (ISO 4064-1:2014)
This part of ISO 4064|OIML R 49 specifies the metrological and technical requirements for water meters for cold potable water and hot water flowing through a fully charged, closed conduit. These...
September 1, 2016
Water meters for cold potable water and hot water - Part 1: Metrological and technical requirements (ISO 4064-1:2014); German and English version prEN ISO 4064-1:2016
A description is not available for this item.
November 1, 2014
Water meters for cold potable water and hot water - Part 1: Metrological and technical requirements (ISO 4064-1:2014)
This part of ISO 11916 specifies the measurement of explosive and related nitrocompounds (as given in Table 1) in soils and soil materials. This part of ISO 11916 is intended for the trace analysis...

References

Advertisement