DIN EN ISO 4064-1
Water meters for cold potable water and hot water - Part 1: Metrological and technical requirements (ISO 4064-1:2014)
| Organization: | DIN |
| Publication Date: | 1 November 2014 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Water supply systems): | 91.140.60 |
scope:
This part of ISO 11916 specifies the measurement of explosive and related nitrocompounds (as given in Table 1) in soils and soil materials. This part of ISO 11916 is intended for the trace analysis of explosives and related compounds by high-performance liquid chromatography (HPLC) using an ultraviolet (UV) detector.
Under the conditions specified in this part of ISO 11916, concentrations as low as 0,1 mg/kg to 1 mg/kg dry matter can be determined, depending on the substance. Similar compounds, in particular various nitroaromatics, by-products and degradation products of explosive compounds may be analysed using this method. However, the applicability should be checked on a case-by-case basis.
Document History