DIN ISO 11916-2

Soil quality - Determination of selected explosives and related compounds - Part 2: Method using gas chromatography (GC) with electron capture detection (ECD) or mass spectrometric detection (MS) (ISO 11916-2:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2014
Status: active
Page Count: 29
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This part of ISO 11916 specifies the measurement of explosive and related compounds (nitroaromatics and nitroamines, as given in Table 1) in soils and soil materials. This part of ISO 11916 is intended for the trace analysis of explosives and related compounds by gas chromatography (GC) using electron capture detector(s) (ECD) or a mass spectrometer (MS) as detector.

This part of ISO 11916 can be used when reliable and specific identification of the compounds at low detection levels is required, e.g. for the evaluation of the toxic potential of soils contaminated with 2,6‑DNT.

Under the conditions specified in this part of ISO 11916, concentrations as low as 0,05 mg/kg dry matter can be determined, depending on the substance. Similar compounds may be analysed using this method. This is, however, to be verified experimentally.

Document History

DIN ISO 11916-2
November 1, 2014
Soil quality - Determination of selected explosives and related compounds - Part 2: Method using gas chromatography (GC) with electron capture detection (ECD) or mass spectrometric detection (MS) (ISO 11916-2:2013)
This part of ISO 11916 specifies the measurement of explosive and related compounds (nitroaromatics and nitroamines, as given in Table 1) in soils and soil materials. This part of ISO 11916 is...

References

Advertisement