ISO 11916-1

Soil quality - Determination of selected explosives and related compounds - Part 1: Method using high-performance liquid chromatography (HPLC) with ultraviolet detection

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2013
Status: active
Page Count: 30
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This part of ISO 11916 specifies the measurement of explosive and related nitrocompounds in soils and soil materials. This part of ISO 11916 is intended for the trace analysis of explosives and related compounds by high-performance liquid chromatography (HPLC) using an ultraviolet (UV) detector.

Under the conditions specified in this part of ISO 11916, concentrations as low as 0,1 mg/kg to 1 mg/kg dry matter can be determined, depending on the substance. Similar compounds, in particular various nitroaromatics, by-products and degradation products of explosive compounds may be analysed using this method. However, the applicability should be checked on a case-by-case basis.

Document History

ISO 11916-1
September 1, 2013
Soil quality - Determination of selected explosives and related compounds - Part 1: Method using high-performance liquid chromatography (HPLC) with ultraviolet detection
This part of ISO 11916 specifies the measurement of explosive and related nitrocompounds in soils and soil materials. This part of ISO 11916 is intended for the trace analysis of explosives and...

References

Advertisement