ISO 11916-2
Soil quality - Determination of selected explosives and related compounds - Part 2: Method using gas chromatography (GC) with electron capture detection (ECD) or mass spectrometric detection (MS)
| Organization: | ISO |
| Publication Date: | 1 September 2013 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Chemical characteristics of soils): | 13.080.10 |
scope:
This part of ISO 11916 specifies the measurement of explosive and related compounds (nitroaromatics and nitroamines, as given in Table 1) in soils and soil materials. This part of ISO 11916 is intended for the trace analysis of explosives and related compounds by gas chromatography (GC) using electron capture detector(s) (ECD) or mass spectrometer (MS) as detector.
This part of ISO 11916 can be used when reliable and specific identification of the compounds at low detection levels is required, e.g. for the evaluation of the toxic potential of soils contaminated with 2,6-DNT.
Document History