DS/EN 50411-3-2

Fibre organisers and closures to be used in optical fibre communication systems – Product specifications – Part 3-2: Singlemode mechanical fibre splice

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 May 2011
Status: active
Page Count: 22
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

1.1 Product definition This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements, which a singlemode mechanical splice must meet in order for it to be categorised as an EN standard product. Since different variants and grades of performance are permitted, product marking and identification details are given in 3.5. Although in this document the product is qualified for EN 60793-2-50 types B1.1 and B1.3 singlemode fibres it may also be suitable for other fibre types. 1.2 Interoperability The installed mechanical splice fits into a fibre management system with optical fibre splice cassettes or splice trays. This European Standard specifies the following two physical interface dimensions: a) cross sectional profile with width, height or diameter (in millimetres); b) length (in millimetres). 1.3 Expected performance In this document, the performance of a mechanical splice is given with identical fibres only. Losses associated with fibre cladding diameter and mode field mismatch are not taken into account. The measured attenuation is a function of the core concentricity, cladding non-circularity and alignment capability. The optical return loss performance is a function of the index matching gel and the fibre end face preparation. 1.4 Operating environment The tests selected combined with the severities and durations are representative of an outdoor enclosed environment defined as category U in EN 61753-1. To ensure that the product can be used in closures, boxes or street cabinet for categories A, G and S (as defined EN 61753-1) the specified lower temperature is extended to - 40 °C and requirements for temporary flooding have been added. 1.5 Reliability Whilst the anticipated service life expectancy of the product in this environment is 20 years, compliance with this specification does not guarantee the reliability of the product. This should be predicted using a recognised reliability assessment programme. 1.6 Quality assurance Compliance with this specification does not guarantee the manufacturing consistency of the product. This standard does not cover quality insurance.

Document History

July 25, 2023
Fibre management systems and protective housings to be used in optical fibre communication systems – Product specifications – Part 3-2: Single-mode mechanical fibre splice
1.1 Product definition This document contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements, which single mode mechanical splice needs to meet...
DS/EN 50411-3-2
May 27, 2011
Fibre organisers and closures to be used in optical fibre communication systems – Product specifications – Part 3-2: Singlemode mechanical fibre splice
1.1 Product definition This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements, which a singlemode mechanical splice...
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications -- Part 3-2: Singlemode mechanical fibre splice
1.1 Product definition This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements, which a singlemode mechanical splice...
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications -- Part 3-2: Singlemode mechanical fibre splice
1.1 Product definition This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements, which a singlemode mechanical splice must meet in...
Fibre management systems and protective housings to be used in optical fibre communication systems – Product specifications – Part 3-2: Single-mode mechanical fibre splice
1.1 Product definition This document contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements, which single mode mechanical splice needs to meet...
Advertisement