DSF/prEN 50411-3-2

Fibre organisers and closures to be used in optical fibre communication systems - Product specifications -- Part 3-2: Singlemode mechanical fibre splice

inactive
Organization: DS
Status: inactive
Page Count: 20
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

1.1 Product definition This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements, which a singlemode mechanical splice must meet in order for it to be categorised as an EN standard product. Since different variants and grades of performance are permitted, product marking and identification details are given in 3.5. Although in this document the product is qualified for EN 60793-2-50 type B1.1 singlemode fibre it may also 53 be suitable for other fibre types.

Document History

July 25, 2023
Fibre management systems and protective housings to be used in optical fibre communication systems – Product specifications – Part 3-2: Single-mode mechanical fibre splice
1.1 Product definition This document contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements, which single mode mechanical splice needs to meet...
May 27, 2011
Fibre organisers and closures to be used in optical fibre communication systems – Product specifications – Part 3-2: Singlemode mechanical fibre splice
1.1 Product definition This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements, which a singlemode mechanical splice...
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications -- Part 3-2: Singlemode mechanical fibre splice
1.1 Product definition This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements, which a singlemode mechanical splice...
DSF/prEN 50411-3-2
Fibre organisers and closures to be used in optical fibre communication systems - Product specifications -- Part 3-2: Singlemode mechanical fibre splice
1.1 Product definition This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements, which a singlemode mechanical splice must meet in...
Fibre management systems and protective housings to be used in optical fibre communication systems – Product specifications – Part 3-2: Single-mode mechanical fibre splice
1.1 Product definition This document contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements, which single mode mechanical splice needs to meet...
Advertisement