IEC 62893-2

Charging cables for electric vehicles of rated voltages up to and including 0,6/1 kV – Part 2: Test methods

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2017
Status: active
Page Count: 18
ICS Code (Cables): 29.060.20
ICS Code (Electric road vehicles): 43.120
scope:

This part of IEC 62893 specifies test methods which are particular for cables with extruded insulation and sheath having a voltage rating of up to and including 0,6/1 kV AC or up to and including 1 500 V DC for flexible applications under harsh conditions for the power supply between the electricity supply point or the charging station and the electric vehicle (EV).

General requirements are specified in IEC 62893-1 and particular types of cables are specified in IEC 62893-3 and the intended future IEC 62893-4 on DC charging.

 

Document History

IEC 62893-2
November 1, 2017
Charging cables for electric vehicles of rated voltages up to and including 0,6/1 kV – Part 2: Test methods
This part of IEC 62893 specifies test methods which are particular for cables with extruded insulation and sheath having a voltage rating of up to and including 0,6/1 kV AC or up to and including 1...

References

Advertisement