IEC 62893-3
Charging cables for electric vehicles of rated voltages up to and including 0,6/1 kV – Part 3: Cables for AC charging according to modes 1, 2 and 3 of IEC 61851-1 of rated voltages up to and including 450/750 V
| Organization: | IEC |
| Publication Date: | 1 November 2017 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Electric road vehicles): | 43.120 |
scope:
This part of IEC 62893 applies to cables for AC charging according to modes 1, 2 and 3 of IEC 61851-1. The cables are of rated voltages U0/U up to and including 450/750 V. Ordinary duty cables with rated voltage 300/500 V are only permitted for charging mode 1 of IEC 61851-1.
Maximum conductor operating temperature for the cables in this document is 90 ºC.
The test methods specified are given in IEC 62893-2, IEC 60245-2, IEC 60332-1-2, IEC 62821-1:2015, Annex B and in the relevant parts of IEC 60811.
IEC 62440 is intended to be used as guidance on the safe use of cables in this document together with specific guidance in Clause 5 of this document.
Document History