DS/IEC 62893-2
Charging cables for electric vehicles for rated voltages up to and including 0,6/1 kV – Part 2: Test methods
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 5 December 2017 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Electric road vehicles): | 43.120 |
scope:
IEC 62893-2:2017(E) specifies test methods which are particular for cables with extruded insulation and sheath having a voltage rating of up to and including 0,6/1 kV AC or up to and including 1 500 V DC for flexible applications under harsh conditions for the power supply between the electricity supply point or the charging station and the electric vehicle (EV).
Document History
DS/IEC 62893-2
December 5, 2017
Charging cables for electric vehicles for rated voltages up to and including 0,6/1 kV – Part 2: Test methods
IEC 62893-2:2017(E) specifies test methods which are particular for cables with extruded insulation and sheath having a voltage rating of up to and including 0,6/1 kV AC or up to and including 1 500...
IEC 62893-2 ED1: Charging cables for electric vehicles – Part 2: Test methods
This part of IEC 62893 specifies test methods which are particular for cables with extruded insulation and sheath having a voltage rating of up to and including 0,6/1 kV a.c. or up to and including...