DSF/IEC 62893-2
IEC 62893-2 ED1: Charging cables for electric vehicles – Part 2: Test methods
| Organization: | DS |
| Status: | active |
| Page Count: | 15 |
scope:
This part of IEC 62893 specifies test methods which are particular for cables with extruded insulation and sheath having a voltage rating of up to and including 0,6/1 kV a.c. or up to and including 1500 V d.c. for flexible applications under harsh condition for the power supply between the electricity supply point or the charging station and the electric vehicle (EV). General requirements are specified in IEC 62893-1 and particular types of cables are specified in IEC 62893-3 and IEC 62893-4. NOTE: IEC 62893-4 is under development
Document History