GMW16284

Brake Rotor Coating

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 November 2017
Status: active
Page Count: 8
scope:

Material Description. The material of this specification is intended for spray or dip/spin painting applications.

Symbols. Not applicable. 

Applicability. Brake rotors. 

Remarks. This specification defines the paint performance requirements for brake rotors. The brake rotor coating is identified by the specification number, GMW16284, coating location on the rotor and pre-conditioning temperature.

• Type A coating location requires paint on the outside wall of the hat and edge of the brake rotor.

• Type B coating location includes the locations required in Type A and the wheel mounting surface.

• Type C coating location requires the locations in Types A and B along with the braking surfaces. Pre-conditioning requires one of the four time/temperature schedules identified as: No pre-conditioning, +200 °C, +300 °C, and +400 °C.

Document History

January 1, 2024
Brake Rotor Coating
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW16284
November 1, 2017
Brake Rotor Coating
Material Description. The material of this specification is intended for spray or dip/spin painting applications. Symbols. Not applicable.  Applicability. Brake rotors.  Remarks. This...
May 1, 2012
Brake Rotor Coating
A description is not available for this item.
January 1, 2011
Brake Rotor Coating
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. This...
June 1, 2010
Brake Rotor Coating
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. This...

References

Advertisement