GMW16284
Brake Rotor Coating
| Organization: | GMW |
| Publication Date: | 1 January 2024 |
| Status: | active |
| Page Count: | 8 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
The material of this specification is intended for spray or dip/spin painting applications.
Symbols.
Not applicable.
Applicability.
Brake rotors.
Remarks.
This specification defines the paint performance requirements for brake rotors.
The brake rotor coating is identified by the specification number, GMW16284, coating location on the rotor and pre-conditioning temperature.
• Type A coating location requires paint on the outside wall of the hat and edge of the brake rotor.
• Type B coating location includes the locations required in Type A and the wheel mounting surface.
• Type C coating location requires the locations in Types A and B along with the braking surfaces. Pre-conditioning requires one of the four (4) time/temperature schedules identified as: No pre-conditioning, +200 °C, +300 °C, and +400 °C.
Document History