ISO/IEC 7816-11

Identification cards - Integrated circuit cards - Part 11: Personal verification through biometric methods

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2017
Status: active
Page Count: 34
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This document specifies security-related interindustry commands to be used for personal verification through biometric methods in integrated circuit cards. It also defines the data structure and data access methods for use of the card as a carrier of the biometric reference and/or as the device to perform the verification of the cardholder's biometric probe (on-card biometric comparison). Identification of persons using biometric methods is outside the scope of this document.

Document History

April 1, 2022
Identification cards — Integrated circuit cards — Part 11: Personal verification through biometric methods
This document specifies security-related interindustry commands that are intended to be used for personal verification through biometric methods in integrated circuit cards. It also defines the data...
ISO/IEC 7816-11
December 1, 2017
Identification cards - Integrated circuit cards - Part 11: Personal verification through biometric methods
This document specifies security-related interindustry commands to be used for personal verification through biometric methods in integrated circuit cards. It also defines the data structure and data...
April 1, 2004
Identification cards - Integrated circuit cards - Part 11: Personal verification through biometric methods
This part of ISO/IEC 7816 specifies security related interindustry commands to be used for personal verification with biometric methods in integrated circuit(s) cards. It also defines the data...

References

Advertisement