CSA ISO/IEC 17825
Information technology - Security techniques - Testing methods for the mitigation of non-invasive attack classes against cryptographic modules
| Organization: | CSA |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 63 |
| ICS Code (Information coding): | 35.040 |
scope:
This International Standard specifies the non-invasive attack mitigation test metrics for determining conformance to the requirements specified in ISO/IEC 19790 for Security Levels 3 and 4. The test metrics are associated with the security functions specified in ISO/IEC 19790. Testing will be conducted at the defined boundary of the cryptographic module and I/O available at its defined boundary.
The test methods used by testing laboratories to test whether the cryptographic module conforms to the requirements specified in ISO/IEC 19790 and the test metrics specified in this International Standard for each of the associated security functions specified in ISO/IEC 19790 are specified in ISO/IEC 24759. The test approach employed in this International Standard is an efficient "push-button" approach: the tests are technically sound, repeatable and have moderate costs.
Document History