CSA ISO/IEC/IEEE 24748-4
Systems and software engineering - Life cycle management - Part 4: Systems engineering planning
| Organization: | CSA |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 84 |
| ICS Code (Software): | 35.080 |
scope:
This part of ISO/IEC/IEEE 24748
- specifies the Technical Management processes from ISO/IEC/IEEE 15288 that are required to be implemented for planning a systems engineering project,
- gives guidelines for applying the required processes,
- specifies a required information item, a plan for the technical management and execution of the project that is to be produced through the implementation of the Project Planning process,
- gives guidelines for the format and content of the required information item, and
- provides normative definition of the content of the information item that results from the application of these processes to that end. In this part of ISO/IEC/IEEE 24748 that plan for technical project management is termed the Systems Engineering Management Plan (SEMP).
This part of ISO/IEC/IEEE 24748 is applicable to
- those who use or plan to use ISO/IEC/IEEE 15288 on projects dealing with man-made systems including software-intensive systems, software products, and services related to those systems and products,
- those who are responsible for the technical management of projects concerned with the engineering of systems,
- those responsible for executing ISO/IEC/IEEE 15288 system life cycle processes at a project level,
- organizations and individuals who are subcontracting a project management effort,
- anyone developing engineering management documentation to complete technical planning aspects of their project's processes.
In many organizations, the various responsibilities of technical management are assigned to more than one person. Where the term "technical manager" or "systems engineering manager" is used in this part of ISO/IEC/IEEE 24748, the guidance, advice or normative requirement applies to the applicable role within the project or organization.
This part of ISO/IEC/IEEE 24748 is intended to provide guidance for two-party situations and may be equally applied where the two parties are from the same organization. This part of ISO/IEC/IEEE 24748 can also be used by a single party as self-imposed tasks.
This part of ISO/IEC/IEEE 24748 can also serve as guidance in multi-party situations, where high risks are inherent in the supply and integration of complex systems, and procurement can involve several suppliers, organizations or parties.
Document History