FORD WSL-M4D807-A
POLYPHENYLENE SULFIDE (PPS), 40% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 4 October 2017 |
| Status: | active |
| Page Count: | 5 |
scope:
The material defined by this specification is a very high heat resistant 40% glass fiber reinforced polyphenylene sulfide (PPS) molding compound.
Document History
FORD WSL-M4D807-A
October 4, 2017
POLYPHENYLENE SULFIDE (PPS), 40% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a very high heat resistant 40% glass fiber reinforced polyphenylene sulfide (PPS) molding compound.
March 17, 2006
POLYPHENYLENE SULFIDE (PPS), 40% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a very high heat resistant 40% glass fiber reinforced polyphenylene sulfide (PPS) molding compound.
April 20, 1991
POLYPHENYLENE SULFIDE (PPS), 40% GLASS FIBER REINFORCED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a very high heat resistant 40 % glass fiber reinforced polyphenylene sulfide (PPS) molding compound.