FORD WSL-M4D807-A

POLYPHENYLENE SULFIDE (PPS), 40% GLASS FIBER REINFORCED MOLDING COMPOUND

inactive
Buy Now
Organization: FORD
Publication Date: 20 April 1991
Status: inactive
Page Count: 5
scope:

1. SCOPE

The material defined by this specification is a very high heat resistant 40 % glass fiber reinforced polyphenylene sulfide (PPS) molding compound.

Document History

October 4, 2017
POLYPHENYLENE SULFIDE (PPS), 40% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a very high heat resistant 40% glass fiber reinforced polyphenylene sulfide (PPS) molding compound.
March 17, 2006
POLYPHENYLENE SULFIDE (PPS), 40% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a very high heat resistant 40% glass fiber reinforced polyphenylene sulfide (PPS) molding compound.  
FORD WSL-M4D807-A
April 20, 1991
POLYPHENYLENE SULFIDE (PPS), 40% GLASS FIBER REINFORCED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a very high heat resistant 40 % glass fiber reinforced polyphenylene sulfide (PPS) molding compound.

References

Advertisement