FORD WSS-M2D492-A2
STYRENE BUTADIENE RUBBER (SBR) AND POLYMER BINDER, DIE CUT SHEET, POST CONSUMER RECYCLATE ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 16 November 2017 |
| Status: | active |
| Page Count: | 2 |
scope:
The material defined by this specification is a combination of post consumer recycled thermoset elastomer (SBR and/or a blend of SBR and natural rubber) and a polyurethane binder. The content of recyclate is 90% minimum derived from used tires
Document History
FORD WSS-M2D492-A2
November 16, 2017
STYRENE BUTADIENE RUBBER (SBR) AND POLYMER BINDER, DIE CUT SHEET, POST CONSUMER RECYCLATE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a combination of post consumer recycled thermoset elastomer (SBR and/or a blend of SBR and natural rubber) and a polyurethane binder. The content of...
October 21, 2004
STYRENE BUTADIENE RUBBER (SBR) AND POLYMER BINDER, DIE CUT SHEET, POST CONSUMER RECYCLATE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a combination of post consumer recycled thermoset elastomer (SBR and/or a blend of SBR and natural rubber) and a polyurethane binder. The content of...
January 28, 1999
STYRENE BUTADIENE RUBBER (SBR) AND POLYMER BINDER, DIE CUT SHEET, POST CONSUMER RECYCLATE
1. SCOPE The material defined by this specification is a combination of post consumer recycled thermoset elastomer (SBR and/or a blend of SBR and natural rubber) and a polyurethane binder. The...